TE Connectivity 5634734012
- 收藏
- 对比
5634734012
2460-5634734012
热缩管
--
大陆
立即发货

Heat Shrink Tubing and Sleeves ATUM-12/3-0-SP
1最小包装量--
5634734012详情
TE Connectivity 5634734012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Number of auxiliary contacts as normally closed contact
0
5634734012拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。