TE Connectivity 5-640474-4
- 收藏
- 对比
5-640474-4
2460-5-640474-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Receptacle, Wire-to-Board, 24 Position, 3.96 mm [.156 in] Centerline, Wire & Cable, MTA 156
1最小包装量--
5-640474-4详情
TE Connectivity 5-640474-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-640474-4
TE Internal Description
24P MTA156 ASSY ON TAPE LF
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
24
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
5-640474-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。