TE Connectivity 5-641127-6
- 收藏
- 对比
5-641127-6
2460-5-641127-6
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Wire-to-Board, 26 Position, 2.54 mm [.1 in] Centerline, Partially Shrouded, Gold, Through Hole - Solder, MTA 100
1最小包装量--
5-641127-6详情
TE Connectivity 5-641127-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
直角
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Rowsu2009
1
Number of Positionsu2009
26
Connector Systemu2009
Wire-to-Board
TE Internal Description
26P MTA100 HDR ASSY FL/RA LF
TE Internal #
5-641127-6
5-641127-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。