TE Connectivity 5-6437127-7
- 收藏
- 对比
5-6437127-7详情
TE Connectivity 5-6437127-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
TE Connectivity
Brand
TE Connectivity
系列
FLEXSTRIP
包装
Bulk
定位的数量
6
行数
1
子类别
Cable
导体数量
6
工作电源电压
200 V
产品类别
FFC / FPC Jumper Cables
产品类别
FFC / FPC Jumper Cables
5-6437127-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。