TE Connectivity 5-6437630-5
- 收藏
- 对比
5-6437630-5
2460-5-6437630-5
开关
--
大陆
立即发货

Toggle Switches, Single Pole - Double Throw Configuration (Pole-Throw), M6 x .75, Sealed, Copper Alloy, Silver, Waterproof, Alcoswitch F Series
--最小包装量--
5-6437630-5详情
TE Connectivity 5-6437630-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-6437630-5
TE Internal Description
FTG0904=MINIATURE TOGGLE
Alias #
FTG0904
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Bushing Thread Sizeu2009
M6 x .75
Sealed Deviceu2009
有
Contact Base Materialu2009
Copper Alloy
Switch Contact Plating Materialu2009
Silver
5-6437630-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。