TE Connectivity 5-6437630-9
- 收藏
- 对比
5-6437630-9
2460-5-6437630-9
开关
--
大陆
立即发货

Toggle Switches, Double Pole - Double Throw Configuration (Pole-Throw), M6 x .75, Sealed, Copper Alloy, Gold, Waterproof, Flat, Alcoswitch F Series
--最小包装量--
5-6437630-9详情
TE Connectivity 5-6437630-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-6437630-9
TE Internal Description
FTN79G04=FLAT TOGGLE
Alias #
FTN79G04
Configuration (Pole-Throw)u2009
Double Pole - Double Throw
Bushing Thread Sizeu2009
M6 x .75
Sealed Deviceu2009
有
Contact Base Materialu2009
Copper Alloy
Switch Contact Plating Materialu2009
Gold
5-6437630-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。