TE Connectivity 5-6450120-9
- 收藏
- 对比
5-6450120-9
2460-5-6450120-9
集成电路(IC)
--
大陆
立即发货

Multi-Beam XL Header Assembly Right Angle 8-Signal 3-AC Power 2-Power Noble Metal Plated Copper Alloy
1最小包装量--
5-6450120-9详情
TE Connectivity 5-6450120-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
15 Weeks
Manufacturer Part Number
5-6450120-9
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.78
Contact Finish Mating
未说明
Contact Materials
未说明
Package
Box
厂商
TE Connectivity
Product Status
活跃
包装
Tray
系列
*
连接器类型
矩形电源连接器
Reach合规守则
compliant
5-6450120-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。