TE Connectivity 5-6450550-0
- 收藏
- 对比
5-6450550-0
2460-5-6450550-0
背板连接器 - 专用
--
大陆
立即发货

Conn Power RCP 4Power/24Signal POS Press ST Thru-Hole 1Port
1最小包装量--
5-6450550-0详情
TE Connectivity 5-6450550-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Package
Box
厂商
DBI-Sala
Product Status
活跃
Body Orientation
Straight
Termination Method
压装
Base/Housing Material
Thermoplastic
Contact Materials
Copper
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
44
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
系列
-
类型
Lifeline
性别
Receptacle
子类别
电源连接器
产品类别
董事会的权力
产品类别
董事会的权力
5-6450550-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。