TE Connectivity 5-6450831-5
- 收藏
- 对比
5-6450831-5
2460-5-6450831-5
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 35 Position, 2.54 mm / 8.89 mm [.1 in / .35 in] Centerline, Printed Circuit Board
1最小包装量--
5-6450831-5详情
TE Connectivity 5-6450831-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
35
Centerline (Pitch)u2009(mm)
2.54, 8.89
Centerline (Pitch)u2009(in)
.1, .35
TE Internal Description
MBXL R/A HDR 28S+7P
TE Internal #
5-6450831-5
5-6450831-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。