TE Connectivity 5-6450860-8
- 收藏
- 对比
5-6450860-8
2460-5-6450860-8
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Receptacle, Board-to-Board, 22 Position, 2.54 mm / 6.35 mm [.25 in / .1 in] Centerline
1最小包装量--
5-6450860-8详情
TE Connectivity 5-6450860-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-6450860-8
TE Internal Description
MBXLE VERT RCPT ,3P + 16S + 3P
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
22
Centerline (Pitch)u2009(mm)
2.54, 6.35
Centerline (Pitch)u2009(in)
.1, .25
5-6450860-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。