TE Connectivity 5-645200-3
- 收藏
- 对比
5-645200-3
2460-5-645200-3
端子板 - 线对板
--
大陆
立即发货

Connector Assembly, Receptacle, Wire-to-Board, 12 Position, 9.53 mm [.375 in] Centerline, 1 Row, White, Wire & Cable, Power, Board Mount
1最小包装量--
5-645200-3详情
TE Connectivity 5-645200-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-645200-3
TE Internal Description
CONN HI CURRENT 12 POS
Connector Product Typeu2009
连接器组件
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
12
Centerline (Pitch)u2009
9.53u2009mmu2009[u2009.375u2009inu2009]
5-645200-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。