TE Connectivity 5646958-2
- 收藏
- 对比
5646958-2
2460-5646958-2
背板连接器 - 专用
--
大陆
立即发货

Conn DIN 41612 PIN 8 POS Press Fit RA Thru-Hole
1最小包装量--
5646958-2详情
TE Connectivity 5646958-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
房屋材料
Polyester
Body Orientation
直角
Termination Method
压装
Base/Housing Material
Polyester
Contact Materials
磷青铜
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
21
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Tube
性别
PIN
子类别
电源连接器
房屋颜色
Gray
产品类别
董事会的权力
产品类别
董事会的权力
产品长度
22.34 mm
5646958-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。