TE Connectivity 5-6609074-0
- 收藏
- 对比
5-6609074-0详情
TE Connectivity 5-6609074-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
9
Contact Classification
(1/8)Signal
Rad Hardened
无
Contact Materials
Copper Alloy
Mounting Styles
Cable
Termination Method
Crimp
Operating Temp Range
-55C to 125C
Shell Size / Insert Arrangement
20-21
Voltage, Rating
700VDC/500VAC
Body Orientation
Straight
类型
Circular
性别
RCP
接头数量
9(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
5-6609074-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。