TE Connectivity 56SFT-501
- 收藏
- 对比
56SFT-501
2460-56SFT-501
无类别的
--
大陆
立即发货

Current Transformer; Ct Construction:Non-Ansi Rated Window Type; Current Ratio:500:5; Accuracy Class:Class 1; Power Rating:12.5Va; Window Diameter:52.3Mm; Frequency Range:50Hz To 400Hz; Transformer Mounting:Feet Mount; Features:2.06rohs Compliant: Na /Crompton Te Connectivity 56SFT-501
1最小包装量--
添加到询价列表







哦! 它是空的。