TE Connectivity 573829-000
- 收藏
- 对比
573829-000
2460-573829-000
集成电路(IC)
--
大陆
立即发货

WIRE, RADIATION-CROSSLINKED, MODIFIED ETFE-INSULATED, NORMAL WEIGHT, GENERAL PURPOSE, 600 VOLT
1最小包装量--
573829-000详情
TE Connectivity 573829-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
导体材料
Copper
Risk Rank
5.57
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
573829-000
RoHS
Compliant
Reach合规守则
unknown
导体数量
1
连接器支持类型
线缆
辐射硬化
无
573829-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。