TE Connectivity 5745437-3
- 收藏
- 对比
5745437-3
2460-5745437-3
D 形连接器 - 并口
--
大陆
立即发货

PCB D-Sub Connectors, Plug, Board-to-Board, 37 Position, 2.77 mm [.109 in] Centerline, 2 Row, Size 4, Square, Standard Profile, AMPLIMITE HDP
1最小包装量--
5745437-3详情
TE Connectivity 5745437-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
2
Centerline (Pitch)u2009
2.77u2009mmu2009[u2009.109u2009inu2009]
Number of Positionsu2009
37
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Plug
TE Internal Description
37 PLUG RA/MS 454
TE Internal #
5745437-3
5745437-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。