TE Connectivity 5747839-4
- 收藏
- 对比
5747839-4
2460-5747839-4
D 形连接器 - 并口
--
大陆
立即发货

PCB D-Sub Connectors, Receptacle, Board-to-Board, 37 Position, 2.74 mm [.108 in] Centerline, 2 Row, Size 4, Round, Standard Profile, Right Angle
1最小包装量--
5747839-4详情
TE Connectivity 5747839-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
2
Centerline (Pitch)u2009
2.74u2009mmu2009[u2009.108u2009inu2009]
Number of Positionsu2009
37
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Receptacle
TE Internal Description
37 MSFL RCPT RA 590 (IN,FM,BL)
TE Internal #
5747839-4
5747839-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。