TE Connectivity 5748909-1
- 收藏
- 对比
5748909-1
2460-5748909-1
D 形连接器 - 并口
--
大陆
立即发货

PCB D-Sub Connectors, Receptacle, Board-to-Board, 25 Position, 2.74 mm [.108 in] Centerline, 2 Row, Size 3, Round, Standard Profile, Right Angle
1最小包装量--
5748909-1详情
TE Connectivity 5748909-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
2
Centerline (Pitch)u2009
2.74u2009mmu2009[u2009.108u2009inu2009]
Number of Positionsu2009
25
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Receptacle
TE Internal Description
AMP III RCPT 25P RA 590 THD INS/BDLK
TE Internal #
5748909-1
5748909-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。