TE Connectivity 5748979-2
- 收藏
- 对比
5748979-2
2460-5748979-2
D 形连接器
--
大陆
立即发货

AMP III RCPT 9P RA 318 BDLK W/.126MH
1最小包装量--
5748979-2详情
TE Connectivity 5748979-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Shell Sizes
1 (E)
Factory Pack QuantityFactory Pack Quantity
130
Insert Arrangement
E09
Contact Materials
磷青铜
Manufacturer
TE Connectivity
Brand
TE Connectivity
Tradename
AMPLIMITE
RoHS
Details
Filtered
Unfiltered
系列
HD-20
定位的数量
9 Position
行数
2 Row
子类别
D-Sub Connectors
终端样式
通孔
家人
AMPLIMITE D-subminiature Connectors
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
5748979-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。