TE Connectivity 5749202-3
- 收藏
- 对比
5749202-3
2460-5749202-3
D 形连接器 - 并口
--
大陆
立即发货

D-Sub Backshells & Clamps, Backshell Kit, 50 Position, Shielded, Cable Exit Angle 75°, Wire & Cable, AMPLIMITE 0.50 Series
1最小包装量--
5749202-3详情
TE Connectivity 5749202-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5749202-3
TE Internal Description
50 50SR KIT,75D,UK
D-Shaped Connector Accessoriesu2009
后壳套件
Number of Positionsu2009
50
Shieldedu2009
有
Cable Insulation Diameter Rangeu2009
10.16u2009mmu2009[u2009.4u2009inu2009]
Cable Exit Angleu2009
75°
5749202-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。