TE Connectivity 5749699-5
- 收藏
- 对比
5749699-5
2460-5749699-5
D 形连接器 - 并口
--
大陆
立即发货

IDC D-Sub Connectors, Receptacle, 30 – 28 AWG Solid Wire Size, .05 – .1 mm² Solid Wire Size, Shielded, Cable-to-Cable, AMPLIMITE 0.50 Series
1最小包装量--
5749699-5详情
TE Connectivity 5749699-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Solid Wire Sizeu2009(AWG)
30 – 28
Solid Wire Sizeu2009(mm²)
.05 – .1
Shieldedu2009
有
Connector Systemu2009
Cable-to-Cable
Connector & Housing Typeu2009
Receptacle
TE Internal Description
50 50SR CABLE RCPT KIT
TE Internal #
5749699-5
5749699-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。