TE Connectivity 5750464002
- 收藏
- 对比
5750464002
2460-5750464002
无类别的
--
大陆
立即发货

Heat Shrink Tubing ST Cross Linked Elastomer Black Single Piece
1最小包装量--
5750464002详情
TE Connectivity 5750464002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Inside Diameter After Shrinking
9.5
Inside Diameter Before Shrinking
19
厂商
TE Connectivity Raychem 电缆保护
Operating Temp Range
-75C to 150C
Package
Box
Product Status
活跃
Product Thickness
0.76
Shrink Wall Type
SINGLE
系列
*
类型
TUBING
颜色
Black
收缩率
2:1
5750464002拓展信息







哦! 它是空的。