TE Connectivity 5765527-1
- 收藏
- 对比
5765527-1
2460-5765527-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Cable-to-Board, 24 Position, 2.54 mm [.1 in] Centerline, Printed Circuit Board, AMPOWER Wave Crimp
1最小包装量--
5765527-1详情
TE Connectivity 5765527-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
24
Connector Systemu2009
Cable-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
VERT. HDR ASSY, DRAWER CONN
TE Internal #
5765527-1
5765527-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。