TE Connectivity 5767178-3
- 收藏
- 对比
5767178-3
2460-5767178-3
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 114 Position, .64 mm [.025 in] Centerline, Fully Shrouded, Gold or Gold Flash over Palladium Nickel
1最小包装量--
5767178-3详情
TE Connectivity 5767178-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5767178-3
TE Internal Description
MICTOR .355 RECEPTACLE, 114 POS T&R PKG
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
Vertical
Centerline (Pitch)u2009
.64u2009mmu2009[u2009.025u2009inu2009]
Number of Positionsu2009
114
Connector Systemu2009
Board-to-Board
5767178-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。