TE Connectivity 577739-000
- 收藏
- 对比
577739-000
2460-577739-000
标记物
--
大陆
立即发货

Cable Markers Printable Heat Shrink Cross Linked Polyolefin Orange
1最小包装量--
577739-000详情
TE Connectivity 577739-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Operating Temp Range
-55C to 135C
Inside Diameter After Shrinking
25.4
Inside Diameter Before Shrinking
50.8
Product Thickness
0.64
类型
Sleeve
颜色
White
收缩率
3:1
产品长度(mm)
50(mm)
577739-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。