TE Connectivity 5786146-1
- 收藏
- 对比
5786146-1
2460-5786146-1
D 形连接器
--
大陆
立即发货

D-Sub Standard Connectors 37 RCPT ACT PIN/MS SCRLK
1最小包装量--
5786146-1详情
TE Connectivity 5786146-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Shell Sizes
4 (C)
Factory Pack QuantityFactory Pack Quantity
52
Insert Arrangement
C37
Contact Materials
Copper Alloy
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMPLIMITE
RoHS
Details
Filtered
Unfiltered
系列
HD-20
包装
Tray
定位的数量
37 Position
行数
2 Row
子类别
D-Sub Connectors
终端样式
通孔
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Tin over Copper
产品类别
D-Sub Standard Connectors
5786146-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。