TE Connectivity 5786290-1
- 收藏
- 对比
5786290-1
2460-5786290-1
圆形连接器
--
大陆
立即发货

DIN Connectors, Circular DIN, Receptacle, Wire-to-Board / Wire-to-Panel, 6 Position, Selectively Loaded, Mating Alignment, Keyed Mating Alignment Type
1最小包装量--
5786290-1详情
TE Connectivity 5786290-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5786290-1
TE Internal Description
6 CIRC DIN RCPT,GRND CLIP
Circular DIN Connector Typeu2009
圆形 DIN
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board, Wire-to-Panel
Number of Positionsu2009
6
Connector Contact Load Conditionu2009
Selectively Loaded
5786290-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。