TE Connectivity 5787617-5
- 收藏
- 对比
5787617-5
2460-5787617-5
套管 - 音频连接器
--
大陆
立即发货

USB Connectors, A, 2.0, Standard Profile, Receptacle, 2 Port, Top, Right Angle, Tray / Box & Tray, Through Hole - Solder, Cable-to-Board, 1500
1最小包装量--
5787617-5详情
TE Connectivity 5787617-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Portsu2009
2
Connector & Housing Typeu2009
Receptacle
Connector Profileu2009
Standard
USB Versionu2009
2.0
USB Adapter Typeu2009
A
TE Internal Description
RECP ASSY, R/A, STACKED, THRU-HOLE, USB,
TE Internal #
5787617-5
5787617-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。