TE Connectivity 5812693001
- 收藏
- 对比
5812693001
2460-5812693001
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Cheminax, 120 Ω, 20 AWG Wire Size, Operating Temperature Range -65 – 200 °C [-85 – 392 °F]
1最小包装量--
5812693001详情
TE Connectivity 5812693001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5812693001
TE Internal Description
2020E0811-0
Alias #
2020E0811-0
Cable Typeu2009
Cheminax
Impedanceu2009(Ω)
120
Wire Sizeu2009(AWG)
20
Operating Temperature Rangeu2009
-65 – 200u2009°Cu2009[u2009-85 – 392u2009°Fu2009]
5812693001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。