TE Connectivity 581421-9
- 收藏
- 对比
581421-9
2460-581421-9
集成电路(IC)
--
大陆
立即发货

581421-9 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
581421-9详情
TE Connectivity 581421-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
外壳材料
NYLON
Manufacturer Part Number
581421-9
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
8.64
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
581421
连接器类型
组合管路连接器
附加功能
COMPATIBLE CONTACTS: 41661; 41662; 41663; 41664; 41666
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
20
Reach合规守则
unknown
触点性别
FEMALE
空壳
YES
主体/外壳样式
RECEPTACLE
581421-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。