TE Connectivity 582140-6
- 收藏
- 对比
582140-6
2460-582140-6
端子板 - 线对板
--
大陆
立即发货

Housing, Receptacle, Wire-to-Board, 8 Position, 3.96 mm [.156 in] Centerline, Crimp, 2 Row, Blue, Printed Circuit Board, Power & Signal, Board Mount
1最小包装量--
582140-6详情
TE Connectivity 582140-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
582140-6
TE Internal Description
8 POS AMP LEAF
Connector Product Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
8
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
582140-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。