TE Connectivity 583259-4
- 收藏
- 对比
583259-4
2460-583259-4
端子板 - 线对板
--
大陆
立即发货

Connector Contact, Socket, Board-to-Board, 3.96 mm [.156 in] Centerline, Gold, 24 – 20 AWG Wire Size, .2 – .6 mm² Wire Size, Straight, Wire & Cable
1最小包装量--
583259-4详情
TE Connectivity 583259-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
583259-4
TE Internal Description
CONT MOD FORK
Contact Typeu2009
Socket
Connector Systemu2009
Board-to-Board
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
Contact Mating Area Plating Materialu2009
Gold
Wire Sizeu2009(AWG)
24 – 20
583259-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。