TE Connectivity 583617-3
- 收藏
- 对比
583617-3
2460-583617-3
端子板 - 线对板
--
大陆
立即发货

Housing, Receptacle, Wire-to-Board, 22 Position, 3.96 mm [.156 in] Centerline, Crimp, 2 Row, Black, Printed Circuit Board, Power & Signal, Board Mount
1最小包装量--
583617-3详情
TE Connectivity 583617-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
Number of Positionsu2009
22
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Receptacle
Connector Product Typeu2009
Housing
TE Internal Description
HSG AMP LEAF 22 POS
TE Internal #
583617-3
583617-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。