TE Connectivity 583617-4
- 收藏
- 对比
583617-4
2460-583617-4
端子板 - 线对板
--
大陆
立即发货

Card Edge Connector Housings, Board-to-Board, 22 Position, .156 in [3.96 mm] Centerline, 22 Dual Positions, Printed Circuit Board, Power, Board Mount
1最小包装量--
583617-4详情
TE Connectivity 583617-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
583617-4
TE Internal Description
HSG AMP LEAF 22 POS
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
22
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
Row-to-Row Spacingu2009
3.96u2009mmu2009[u2009.156u2009inu2009]
Number of Dual Positionsu2009
22
583617-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。