TE Connectivity 583722-1
- 收藏
- 对比
583722-1
2460-583722-1
端子板 - 线对板
--
大陆
立即发货

Housing, Receptacle, Wire-to-Board, 6 Position, 3.96 mm [.156 in] Centerline, Crimp, 2 Row, Black, Printed Circuit Board, Power & Signal, Board Mount
1最小包装量--
583722-1详情
TE Connectivity 583722-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
583722-1
TE Internal Description
HSG AMP LEAF 6 POS
Connector Product Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
6
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
583722-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。