TE Connectivity 585-00830
- 收藏
- 对比
585-00830
2460-585-00830
浮子,液位传感器
--
大陆
立即发货

Water-Level Sensors, Water Level Data Logger, Absolute, Pressure Range 0 – 300 psi, Accuracy ± .05% TEB, MEAS TruBlue
1最小包装量--
585-00830详情
TE Connectivity 585-00830重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pressure Rangeu2009
0 – 300 psi
Water-Level Sensor Styleu2009
Absolute
Water-Level Sensor Typeu2009
Water Level Data Logger
TE Internal Description
585-00830: CTO-12500000-05
TE Internal #
585-00830
Water-Level Sensor Accuracyu2009
± .05% TEB
Output/Spanu2009
RS-485 with SDI-12 Protocol, SDI-12
585-00830拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。