TE Connectivity 585185-000
- 收藏
- 对比
585185-000详情
TE Connectivity 585185-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
585185-000
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.46
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
585185
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
4-1194633-8
Brand
TE Connectivity
Package
Box
厂商
TE Connectivity
Product Status
活跃
系列
*
连接器类型
圆形连接器适配器
子类别
Circular Connectors
Reach合规守则
compliant
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
585185-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。