TE Connectivity 59270
- 收藏
- 对比
59270
2460-59270
压接器,压接机,压力机
--
大陆
立即发货

Hand Crimping Tools, Premium Crimp Tooling, Not Releasable, Not Adjustable, Fixed In Tool, TE Product Specification (114-) / MIL Spec
1最小包装量--
59270详情
TE Connectivity 59270重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Certificationu2009
Yes – Certificate Included
Specification Typeu2009
MIL Spec, TE Product Specification (114-)
Die Sets Typeu2009
固定工具
Ratchet Configurationu2009
Not Releasable, Not Adjustable
Tool Gradeu2009
Premium Crimp Tooling
TE Internal Description
HHHT PG PARALLEL 12-10 ASSY
TE Internal #
59270
Transistor Polarity
NPN
功率耗散
1.8
转换频率
155
连续集电极电流
1
59270拓展信息
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling







哦! 它是空的。