TE Connectivity 5EFM1
- 收藏
- 对比
5EFM1
2460-5EFM1
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Single AC Input, No Switch, Filter Shield, Vertical, 5 A, Flanged, IEC Input, Corcom M
1最小包装量--
5EFM1详情
TE Connectivity 5EFM1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
Filter Shield Typeu2009
Filter Shield
Filter Switch Typeu2009
无开关
Input Voltage Selectionu2009
Single AC
Filter Typeu2009
电源输入模块
TE Internal Description
5EFM1=F8092
TE Internal #
2-6609129-1
5EFM1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。