TE Connectivity 5EFM4C
- 收藏
- 对比
5EFM4C
2460-5EFM4C
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Quad AC Input, No Switch, Filter Shield, Vertical, 5 A, Snap-In, IEC Input, Corcom M
1最小包装量--
5EFM4C详情
TE Connectivity 5EFM4C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
TE Internal #
2-6609129-7
TE Internal Description
5EFM4C=F8111
Filter Typeu2009
电源输入模块
Input Voltage Selectionu2009
Quad AC
Filter Switch Typeu2009
无开关
Filter Shield Typeu2009
Filter Shield
5EFM4C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。