TE Connectivity 5EHM4S
- 收藏
- 对比
5EHM4S
2460-5EHM4S
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Quad AC Input, DPST, Filter Shield, Vertical, 5 A, Flanged, IEC Input, .110 FASTON Output, Corcom M
1最小包装量--
5EHM4S详情
TE Connectivity 5EHM4S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-6609130-5
TE Internal Description
5EHM4S=F8117
Filter Typeu2009
电源输入模块
Input Voltage Selectionu2009
Quad AC
Filter Switch Typeu2009
DPST
Filter Shield Typeu2009
Filter Shield
Mount Angleu2009
Vertical
5EHM4S拓展信息







哦! 它是空的。