TE Connectivity 5SHT-122
- 收藏
- 对比
5SHT-122
2460-5SHT-122
无类别的
--
大陆
立即发货

Current Transformer; Ct Construction:Non-Ansi Rated Window Type; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:30Va; Window Diameter:40Mm; Frequency Range:50Hz To 400Hz; Transformer Mounting:Bracket Mount; Features:1.56rohs Compliant: Na /Crompton Te Connectivity 5SHT-122
1最小包装量--
添加到询价列表







哦! 它是空的。