TE Connectivity 60-0272-011-000
- 收藏
- 对比
60-0272-011-000
2460-60-0272-011-000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors
1最小包装量--
60-0272-011-000详情
TE Connectivity 60-0272-011-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Packaging type
Other
Rated current In
24
Connectable conductor cross section solid-core
0.08 - 2.5
Rated surge voltage
6
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Pollution degree
2
Connectable conductor cross section multi-wired
0.08 - 2.5
Type of fastening
Solder
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 2.5
高度
15.8
60-0272-011-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。