TE Connectivity 600924-000
- 收藏
- 对比
600924-000
2460-600924-000
集成电路(IC)
--
大陆
立即发货

HexaShield Adaptor for Arinc 600 Connector-Size 2, Shell Cavities A,B and C Plain Clamping Nut
1最小包装量--
600924-000详情
TE Connectivity 600924-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
600924-000
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.72
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
600924
连接器类型
圆形连接器适配器
Reach合规守则
compliant
600924-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。