TE Connectivity 601150-000
- 收藏
- 对比
601150-000
2460-601150-000
触头 - 多用途
--
大陆
立即发货

Contact SKT 16 Size Solder ST Cable Mount 26-32AWG
1最小包装量--
601150-000详情
TE Connectivity 601150-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Contact Sizes
16
Termination Method
Solder
Mounting Styles
Cable
Contact Materials
Brass
连接器类型
CONNECTOR CIRCULAR
触点类型
POWER
触点性别
SKT
线规
26-32(AWG)
屏蔽的
YES
601150-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。