TE Connectivity 6-0160465-0
- 收藏
- 对比
6-0160465-0
2460-6-0160465-0
无类别的
--
大陆
立即发货

6-0160465-0 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
6-0160465-0详情
TE Connectivity 6-0160465-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Connector version
pivoted
Video resolution
600 x 480 Pixel,800 x 600 Pixel,1024 x 768 Pixel,1920 x 1200 Pixel,3840 x 2160 Pixel
AWG
32
Cable use
TV/monitor
Cable features
Colour-coded,Flexible,Metal foil shield,UL-approved,Duplex use connector,gold plated connectors
Type A
USB 3.2 2nd Gen connector C (USB 3.1)
Version
Adapter
Type B
DVI plug 29-pin
No. of A connectors
1x
Cable version
DVI-D Dual Link,DVI-I Dual Link
Factory colour
Black
Contact Materials
Brass
6-0160465-0拓展信息







哦! 它是空的。