TE Connectivity 60422-3
- 收藏
- 对比
60422-3
2460-60422-3
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 22 – 20 AWG Wire Size, .3 – .6 mm² Wire Size, 642 – 1021 CMA Wire Size, Stud Size M2 / #2
1最小包装量--
60422-3详情
TE Connectivity 60422-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
60422-3
TE Internal Description
RING 22-20 AWG NPBR
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
22 – 20
Wire Sizeu2009(mm²)
.3 – .6
Wire Sizeu2009(CMA)
642 – 1021
Stud Sizeu2009
2, M2
60422-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。