TE Connectivity 6057088-1
- 收藏
- 对比
6057088-1
2460-6057088-1
同轴连接器(射频)
--
大陆
立即发货

Conn Type N PL Solder ST Cable Mount Gold
1最小包装量--
6057088-1详情
TE Connectivity 6057088-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Package
Bulk
Base Product Number
CGE2E
厂商
ITT Cannon, LLC
Product Status
活跃
Terminate To
同轴电缆
Body Orientation
Straight
Termination Method
Solder
Mounting
电缆安装
系列
*
类型
N型
性别
Plug
6057088-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。