TE Connectivity 6057094-1
- 收藏
- 对比
6057094-1
2460-6057094-1
同轴连接器(射频)
--
大陆
立即发货

Conn Type N PL Solder ST Cable Mount Gold
1最小包装量--
6057094-1详情
TE Connectivity 6057094-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Cable
介电材料
TFE
RoHS
Compliant
终端
Solder
性别
Male
方向
Straight
6057094-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。