TE Connectivity 60583-1
- 收藏
- 对比
60583-1
2460-60583-1
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 14 – 10 AWG Wire Size, 3.31 – 5.26 mm² Wire Size, 9600 CMA Wire Size, Mating Tab Width .25 in [6.35 mm], FASTON 250
1最小包装量--
60583-1详情
TE Connectivity 60583-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Wire Sizeu2009(CMA)
9600
Wire Sizeu2009(mm²)
3.31 – 5.26
Wire Sizeu2009(AWG)
14 – 10
Quick Disconnect Terminal Typeu2009
Receptacle
TE Internal Description
250 FASTON FLAG REC 12-10 AWG SPBZ
TE Internal #
60583-1
60583-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。